Keystone Electronics Corp. Binding Head Screw 9429

Description
Part Number: 9429 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9429 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9429 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9429
Binding Head Screw 9429
Part Number: 9429 Length: .500 [12.7] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9429

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9429-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9429-ND
Machine Screw 36-9429-ND
#4-40 Binding Head Machine Screw Slotted Drive Nylon

#4-40 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone - 99H9983 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone
99H9983
Screw, Binder, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone 99H9983
SCREW, BINDER, NYLON, 4-40, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 4-40, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9429 36-9429-ND 99H9983
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 4-40, 12.7Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6-32 Binding Head Screw, -5 Blue - 9190-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Binding Head Screw - 9406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Flat Head Screw - 9503 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers