Keystone Electronics Corp. Flat Head Screw 9545

Description
Part Number: 9545 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9545 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9545 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9545
Flat Head Screw 9545
Part Number: 9545 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 8-32 Type: Screw, Machine

Part Number: 9545

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9545-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9545-ND
Machine Screw 36-9545-ND
#8-32 Flat Head Machine Screw Slotted Drive Nylon

#8-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Flat, Nylon, 8-32, 12.7Mm; Thread Size Metric Keystone - 01J0054 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Flat, Nylon, 8-32, 12.7Mm; Thread Size Metric Keystone
01J0054
Screw, Flat, Nylon, 8-32, 12.7Mm; Thread Size Metric Keystone 01J0054
SCREW, FLAT, NYLON, 8-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

SCREW, FLAT, NYLON, 8-32, 12.7MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:12.7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9545 36-9545-ND 01J0054
Product Name Flat Head Screw Machine Screw Screw, Flat, Nylon, 8-32, 12.7Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head Flat Head; Other; Flat / Countersunk Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Machine Screw, 6.00L - 29331 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Flat Head Screw - 9555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Binding Head Screw - 9405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers