Keystone Electronics Corp. Binding Head Screw 9427

Description
Part Number: 9427 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9427 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9427 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9427
Binding Head Screw 9427
Part Number: 9427 Length: .250 [6.4] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9427

  • Length: .250 [6.4]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9427-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9427-ND
Machine Screw 36-9427-ND
#4-40 Binding Head Machine Screw Slotted Drive Nylon

#4-40 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Binder, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone - 99H9981 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Binder, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone
99H9981
Screw, Binder, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone 99H9981
SCREW, BINDER, NYLON, 4-40, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, BINDER, NYLON, 4-40, 6.4MM; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:6.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9427 36-9427-ND 99H9981
Product Name Binding Head Screw Machine Screw Screw, Binder, Nylon, 4-40, 6.4Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head   Binding Head  ; Other; Binder Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, White - 8190-4 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Binding Head Screw, 6-32, Yellow - 8190-7 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Flat Head Screw - 9516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
JACK SCREW - 7241 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details