Keystone Electronics Corp. Self Tapping Screw, Stainless Steel, #6, 1In.; Thread Size Imperial Keystone C-12036-NEW

Description
SELF TAPPING SCREW, STAINLESS STEEL, #6, 1IN.; Thread Size - Imperial:#6; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SELF TAPPING SCREW, STAINLESS STEEL, #6, 1IN.; Thread Size - Imperial:#6; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw, Stainless Steel, #6, 1In.; Thread Size Imperial Keystone - 61T6406 - Newark, An Avnet Company
Chicago, IL, United States
Self Tapping Screw, Stainless Steel, #6, 1In.; Thread Size Imperial Keystone
61T6406
Self Tapping Screw, Stainless Steel, #6, 1In.; Thread Size Imperial Keystone 61T6406
SELF TAPPING SCREW, STAINLESS STEEL, #6, 1IN.; Thread Size - Imperial:#6; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes

SELF TAPPING SCREW, STAINLESS STEEL, #6, 1IN.; Thread Size - Imperial:#6; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Phillips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61T6406
Product Name Self Tapping Screw, Stainless Steel, #6, 1In.; Thread Size Imperial Keystone
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Slotted Jack Screw-Clear w/ Hardware,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
 - 1594TS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers