Keystone Electronics Corp. Pan Head Screw 9347

Description
Part Number: 9347 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9347 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9347 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9347
Pan Head Screw 9347
Part Number: 9347 Length: .750 [19.1] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine

Part Number: 9347

  • Length: .750 [19.1]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9347-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9347-ND
Machine Screw 36-9347-ND
#8-32 Pan Head Machine Screw Slotted Drive Nylon

#8-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet
Screw, Pan Head, Nylon 6.6, 8-32, 19.1Mm; Thread Size Metric Keystone - 99H9926 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head, Nylon 6.6, 8-32, 19.1Mm; Thread Size Metric Keystone
99H9926
Screw, Pan Head, Nylon 6.6, 8-32, 19.1Mm; Thread Size Metric Keystone 99H9926
SCREW, PAN HEAD, NYLON 6.6, 8-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, PAN HEAD, NYLON 6.6, 8-32, 19.1MM; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.1mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 9347 36-9347-ND 99H9926
Product Name Pan Head Screw Machine Screw Screw, Pan Head, Nylon 6.6, 8-32, 19.1Mm; Thread Size Metric Keystone
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head Pan Head; Other; Pan Head Slotted
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Length 0.7500 inch (19.05 mm) 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Blue - 8190-5 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Nylon Thumb Screw 6-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS M4 x30mm Long - 25045 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
#10Self Tapping Screw-.500
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers