Keystone Electronics Corp. Socket Head Shoulder Screw 2449

Description
Part Number: 2449 D Diameter: .156 (4.0) Drive: Socket Length: .750 [19.1] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 2449 D Diameter: .156 (4.0) Drive: Socket Length: .750 [19.1] Material: Stainless Steel Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Head Shoulder Screw - 2449 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Head Shoulder Screw
2449
Socket Head Shoulder Screw 2449
Part Number: 2449 D Diameter: .156 (4.0) Drive: Socket Length: .750 [19.1] Material: Stainless Steel Thread: 6-32

Part Number: 2449

  • D Diameter: .156 (4.0)
  • Drive: Socket
  • Length: .750 [19.1]
  • Material: Stainless Steel
  • Thread: 6-32
Buy Now Datasheet
Shoulder Screw - 36-2449-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2449-ND
Shoulder Screw 36-2449-ND
#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2449 36-2449-ND
Product Name Socket Head Shoulder Screw Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9423 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Panel Bearing for .125 Shaft - 1706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
Finish Nickel Plated
Length 0.4370 inch (11.1 mm)
View Details
Slotted Shoulder Screw 4-40 Thread - 2422 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Socket Shoulder Screw 8-32 Thread - 2455 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers