Keystone Electronics Corp. M4 Pan Head Machine Screw, 25.00L 29328

Description
Part Number: 29328 Length: 25mm [.984] Material: Steel Thread: M4
Request a Quote Datasheet
Description
Part Number: 29328 Length: 25mm [.984] Material: Steel Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Pan Head Machine Screw, 25.00L - 29328 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Pan Head Machine Screw, 25.00L
29328
M4 Pan Head Machine Screw, 25.00L 29328
Part Number: 29328 Length: 25mm [.984] Material: Steel Thread: M4

Part Number: 29328

  • Length: 25mm [.984]
  • Material: Steel
  • Thread: M4
Buy Now Datasheet
Machine Screw - 36-29328-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29328-ND
Machine Screw 36-29328-ND
M4x0.7 Pan Head Machine Screw Slotted Drive Steel

M4x0.7 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29328 36-29328-ND
Product Name M4 Pan Head Machine Screw, 25.00L Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
M2.5 Pan Head screw, 12.0 L - 29304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.4724 inch (12 mm)
View Details
2 suppliers
Flat Head Screw - 9538 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Shoulder Screw - 36-2418-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details