Keystone Electronics Corp. Pan Head Screw 9353

Description
Part Number: 9353 Length: 1.500 [38.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9353 Length: 1.500 [38.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Screw - 9353 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Screw
9353
Pan Head Screw 9353
Part Number: 9353 Length: 1.500 [38.1] Material: Nylon Style: Pan Head Thread: 10-32 Type: Screw, Machine

Part Number: 9353

  • Length: 1.500 [38.1]
  • Material: Nylon
  • Style: Pan Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9353-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9353-ND
Machine Screw 36-9353-ND
#10-32 Pan Head Machine Screw Slotted Drive Nylon

#10-32 Pan Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9353 36-9353-ND
Product Name Pan Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Pan Head Pan Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9904 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Brass Thumb Screw 6-32 Thread - 1708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Pan Head Screw - 9306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers