Keystone Electronics Corp. Brass Thumb Screw 6-32 Thread 1708

Description
Part Number: 1708 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1708 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Thumb Screw 6-32 Thread - 1708 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Thumb Screw 6-32 Thread
1708
Brass Thumb Screw 6-32 Thread 1708
Part Number: 1708 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 6-32

Part Number: 1708

  • D Diameter: .437 (11.1)
  • Finish/Plating: Nickel Plate
  • Length: .781 [19.9]
  • Material: Brass
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-1708-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-1708-ND
Thumb Screw 36-1708-ND
#6-32 Knob Thumb Screw Drive Brass

#6-32 Knob Thumb Screw Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 1708 36-1708-ND
Product Name Brass Thumb Screw 6-32 Thread Thumb Screw
Screw Type Thumb Screw
Material Brass Brass
Finish Nickel Plated Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9430 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9307 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Bow Tie Panel Clip, .250 [6.3] long - 2060 - Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
SS Thumb Screw .312
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers