Keystone Electronics Corp. Binding Head Screw 9420

Description
Part Number: 9420 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9420 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9420 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9420
Binding Head Screw 9420
Part Number: 9420 Length: .750 [19.1] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9420

  • Length: .750 [19.1]
  • Material: Steel
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9420-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9420-ND
Machine Screw 36-9420-ND
#8-32 Binding Head Machine Screw Slotted Drive Steel

#8-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9420 36-9420-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Screw, 16.0 L - 29306 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Jack Screw Yel .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Chromate
Length 0.1870 inch (4.75 mm)
View Details
Slotted Jack Screw-Clear w/ Hardware,.312
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers