Keystone Electronics Corp. Slotted Jack Screw-Clear w/ Hardware,.500" Length 7298

Description
Part Number: 7298 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .500 [12.7] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet
Description
Part Number: 7298 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .500 [12.7] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Clear w/ Hardware,.500
New Hyde Park, NY, USA
Slotted Jack Screw-Clear w/ Hardware,.500" Length
7298
Slotted Jack Screw-Clear w/ Hardware,.500" Length 7298
Part Number: 7298 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Hardware: Yes Length: .500 [12.7] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex & Hardware

Part Number: 7298

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Clear Chromate
  • Hardware: Yes
  • Length: .500 [12.7]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex & Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7298
Product Name Slotted Jack Screw-Clear w/ Hardware,.500" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.57 inch (40 mm)
View Details
2 suppliers
Binding Head Screw - 9422 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
6-32 Binding Head Screw, -2 Red - 9190-2 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.125 Long - 21918 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.12 inch (28.57 mm)
View Details
2 suppliers