Keystone Electronics Corp. Slotted Shoulder Screw 6-32 Thread 2428

Description
Part Number: 2428 D Diameter: .156 (4.0) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2428 D Diameter: .156 (4.0) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Shoulder Screw 6-32 Thread - 2428 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slotted Shoulder Screw 6-32 Thread
2428
Slotted Shoulder Screw 6-32 Thread 2428
Part Number: 2428 D Diameter: .156 (4.0) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw

Part Number: 2428

  • D Diameter: .156 (4.0)
  • Drive: Slotted
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Thread: 6-32

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2428-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2428-ND
Shoulder Screw 36-2428-ND
#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2428 36-2428-ND
Product Name Slotted Shoulder Screw 6-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Standard Drives Slotted Slotted
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Blue - 8190-5 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Binding Head Screw - 9431 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Flat Head Screw - 9509 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers