Keystone Electronics Corp. Socket Shoulder Screw 8-32 Thread 2451

Description
Part Number: 2451 D Diameter: .187 (4.8) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 8-32 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2451 D Diameter: .187 (4.8) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 8-32 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 8-32 Thread - 2451 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 8-32 Thread
2451
Socket Shoulder Screw 8-32 Thread 2451
Part Number: 2451 D Diameter: .187 (4.8) Drive: Socket Length: .125 (3.2) Material: Stainless Steel Thread: 8-32 490-Socket Head Screw

Part Number: 2451

  • D Diameter: .187 (4.8)
  • Drive: Socket
  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Thread: 8-32

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2451-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2451-ND
Shoulder Screw 36-2451-ND
#8-32 Round Head Shoulder Screw Hex Drive Stainless Steel

#8-32 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2451 36-2451-ND
Product Name Socket Shoulder Screw 8-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
Binding Head Screw - 9449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Flat Head Screw - 9500 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers