Keystone Electronics Corp. Nylon Thumb Screw 4-40 x .500" 2502

Description
Part Number: 2502 D Diameter: .300 (7.6) Length: .500 [12.7] Material: Nylon Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 2502 D Diameter: .300 (7.6) Length: .500 [12.7] Material: Nylon Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 4-40 x .500
New Hyde Park, NY, USA
Nylon Thumb Screw 4-40 x .500"
2502
Nylon Thumb Screw 4-40 x .500" 2502
Part Number: 2502 D Diameter: .300 (7.6) Length: .500 [12.7] Material: Nylon Thread: 4-40

Part Number: 2502

  • D Diameter: .300 (7.6)
  • Length: .500 [12.7]
  • Material: Nylon
  • Thread: 4-40
Buy Now Datasheet
Thumb Screw - 36-2502-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2502-ND
Thumb Screw 36-2502-ND
#4-40 Knob Thumb Screw Drive Nylon

#4-40 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2502 36-2502-ND
Product Name Nylon Thumb Screw 4-40 x .500" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.500
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS 10-32 x .375 Long - 21006 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear,.625
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details