Keystone Electronics Corp. Unplated Binding Head Screw, M4 7799-1

Description
Part Number: 7799-1 Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 7799-1 Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unplated Binding Head Screw, M4 - 7799-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Unplated Binding Head Screw, M4
7799-1
Unplated Binding Head Screw, M4 7799-1
Part Number: 7799-1 Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine

Part Number: 7799-1

  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: M4
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-7799-1-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-7799-1-ND
Machine Screw 36-7799-1-ND
M4 Binding Head Machine Screw Combination Drive Brass

M4 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 7799-1 36-7799-1-ND
Product Name Unplated Binding Head Screw, M4 Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw SS .187
Keystone Electronics Corp.
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Flat Head Screw - 9519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
SS Thumb Screw .437
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.4370 inch (11.1 mm)
View Details
2 suppliers