Machine screw with pan head, 4-40 thread, and 0.500 in (12.7 mm) length, made of steel. The head is painted for visual identification, while maintaining reliable electrical contact with the terminal.
Part Number: 9302
#4-40 Pan Head Machine Screw Slotted Drive Steel
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Screws | Screws |
| Product Number | 9302 | 36-9302-ND |
| Product Name | Pan Head Screw | Machine Screw |
| Screw Type | Machine Screw | Machine Screw |
| Head Type | Pan Head | Pan Head |
| Material | Steel | Steel |
| Length | 0.5000 inch (12.7 mm) |