Keystone Electronics Corp. Binding Head Screw 9430

Description
Part Number: 9430 Length: .625 [15.9] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9430 Length: .625 [15.9] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9430 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9430
Binding Head Screw 9430
Part Number: 9430 Length: .625 [15.9] Material: Nylon Style: Binding Head Thread: 4-40 Type: Screw, Machine

Part Number: 9430

  • Length: .625 [15.9]
  • Material: Nylon
  • Style: Binding Head
  • Thread: 4-40
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9430-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9430-ND
Machine Screw 36-9430-ND
#4-40 Binding Head Machine Screw Slotted Drive Nylon

#4-40 Binding Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9430 36-9430-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Stainless Steel Screw - 9906 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Flat Head Screw - 9520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers