Keystone Electronics Corp. Bow Tie Panel Clip, .281 [7.1] long 2061

Description
Part Number: 2061 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Length: .281 [7.1] Material: Steel Style: Panel Mounting Hardware Thread: 4-40 Type: Slotted
Request a Quote Datasheet
Description
Part Number: 2061 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Length: .281 [7.1] Material: Steel Style: Panel Mounting Hardware Thread: 4-40 Type: Slotted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bow Tie Panel Clip, .281 [7.1] long - 2061 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Bow Tie Panel Clip, .281 [7.1] long
2061
Bow Tie Panel Clip, .281 [7.1] long 2061
Part Number: 2061 Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Length: .281 [7.1] Material: Steel Style: Panel Mounting Hardware Thread: 4-40 Type: Slotted

Part Number: 2061

  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .281 [7.1]
  • Material: Steel
  • Style: Panel Mounting Hardware
  • Thread: 4-40
  • Type: Slotted
Buy Now Datasheet
Shoulder Screw - 36-2061-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2061-ND
Shoulder Screw 36-2061-ND
#4-40 Pan Head Shoulder Screw Slotted Drive Steel

#4-40 Pan Head Shoulder Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2061 36-2061-ND
Product Name Bow Tie Panel Clip, .281 [7.1] long Shoulder Screw
Standard Drives Slotted Slotted
Material Steel Steel
Finish Zinc Chromate Zinc Plated
Length 0.2810 inch (7.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SS Thumb Screw .375
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
U Style Panel Clip - 2062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
2 suppliers
Jack Screw SS w/Hdwr .187
Specs
Material Stainless Steel
Length 0.1870 inch (4.75 mm)
Inch # 4
View Details
Binding Head Screw - 9405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers