Keystone Electronics Corp. Slotted Jack Screw-Yellow,.250" Length 7270

Description
Part Number: 7270 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote Datasheet
Description
Part Number: 7270 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Jack Screw-Yellow,.250
New Hyde Park, NY, USA
Slotted Jack Screw-Yellow,.250" Length
7270
Slotted Jack Screw-Yellow,.250" Length 7270
Part Number: 7270 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Yellow Chromate Hardware: No Length: .250 [6.4] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Slotted 3/16 Slotted Hex Only

Part Number: 7270

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: No
  • Length: .250 [6.4]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Slotted
  • 3/16 Slotted Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 7270
Product Name Slotted Jack Screw-Yellow,.250" Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Screw, 16.0 L - 29316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Slotted Jack Screw-Yellow,.375
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Pan Head Screw - 9347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
3 suppliers
Pan Head Stainless Steel Screw - 9901 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers