Keystone Electronics Corp. Oval Aluminum Handle 548

Description
Part Number: 548 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 6.000 [152.4] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 548 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 6.000 [152.4] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 548 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
548
Oval Aluminum Handle 548
Part Number: 548 Finish/Plating: Black Anodize Height: 2.000 [50.8] Length: 6.000 [152.4] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32

Part Number: 548

  • Finish/Plating: Black Anodize
  • Height: 2.000 [50.8]
  • Length: 6.000 [152.4]
  • Material: Aluminum
  • Shape: Oval .625 x .281 (15.9 x 7.2)
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-548-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-548-ND
Handles 36-548-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet
Handle, Oval, Instrumentation, Aluminum - 70183048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handle, Oval, Instrumentation, Aluminum
70183048
Handle, Oval, Instrumentation, Aluminum 70183048
Handle, Oval, Instrumentation, Aluminum

Handle, Oval, Instrumentation, Aluminum

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 548 36-548-ND 70183048
Product Name Oval Aluminum Handle Handles Handle, Oval, Instrumentation, Aluminum
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 7176 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 7170 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 9113 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 481 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers