Keystone Electronics Corp. Round Brass Instrumentation Handle 483

Description
Part Number: 483 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Brass Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 483 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Brass Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 483 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
483
Round Brass Instrumentation Handle 483
Part Number: 483 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Brass Thread: 8-32

Part Number: 483

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 5.500 [139.7]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9875 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9875
Handle Rohs Compliant Keystone 96F9875
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 483 96F9875
Product Name Round Brass Instrumentation Handle Handle Rohs Compliant Keystone
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9107 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 9111 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers