Keystone Electronics Corp. Round Aluminum Instrumentation Handle 9115

Description
Part Number: 9115 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .750 [19.1] Length: 1.750 [44.5] Material: Aluminum Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 9115 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .750 [19.1] Length: 1.750 [44.5] Material: Aluminum Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 9115 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
9115
Round Aluminum Instrumentation Handle 9115
Part Number: 9115 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .750 [19.1] Length: 1.750 [44.5] Material: Aluminum Thread: 4-40

Part Number: 9115

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Black Anodize
  • Height: .750 [19.1]
  • Length: 1.750 [44.5]
  • Material: Aluminum
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-9115-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9115-ND
Handles 36-9115-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9115 36-9115-ND
Product Name Round Aluminum Instrumentation Handle Handles
Handle Material Metal Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 494 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Oval Aluminum Handle - 540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers