Keystone Electronics Corp. Round Aluminum Instrumentation Handle 9112

Description
Part Number: 9112 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .625 [15.9] Length: 1.750 [44.5] Material: Aluminum Thread: 4-40
Request a Quote
Description
Part Number: 9112 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .625 [15.9] Length: 1.750 [44.5] Material: Aluminum Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A round aluminum instrumentation handle, 1.750 inches (44.5 mm) in length and 0.625 inches (15.9 mm) in height, with a 4-40 thread and a 0.187 inch (4.7 mm) diameter ferrule, finished in black anodized 6061-T6 aluminum.

Datasheet Summary
Powered by GS/AI

A round aluminum instrumentation handle, 1.750 inches (44.5 mm) in length and 0.625 inches (15.9 mm) in height, with a 4-40 thread and a 0.187 inch (4.7 mm) diameter ferrule, finished in black anodized 6061-T6 aluminum.

Suppliers

Company
Product
Description
Supplier Links
Round Aluminum Instrumentation Handle - 9112 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Aluminum Instrumentation Handle
9112
Round Aluminum Instrumentation Handle 9112
Part Number: 9112 D Diameter: 3/16 -.187 (4.8) Finish/Plating: Black Anodize Height: .625 [15.9] Length: 1.750 [44.5] Material: Aluminum Thread: 4-40

Part Number: 9112

  • D Diameter: 3/16 -.187 (4.8)
  • Finish/Plating: Black Anodize
  • Height: .625 [15.9]
  • Length: 1.750 [44.5]
  • Material: Aluminum
  • Thread: 4-40
Buy Now Datasheet
Handles - 36-9112-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-9112-ND
Handles 36-9112-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 9112 36-9112-ND
Product Name Round Aluminum Instrumentation Handle Handles
Handle Material Metal Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 489 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Handles - 36-8356-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details
2 suppliers
Round Brass Instrumentation Handle - 9109 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 493 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
4 suppliers