Keystone Electronics Corp. Round Brass Instrumentation Handle 492

Description
Part Number: 492 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Brass Thread: 10-32
Request a Quote
Description
Part Number: 492 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Brass Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

492 is a brass instrumentation handle with a 10-32 thread, 1.500 inch height, and 5.500 inch length. It is designed for mounting via machine screws and features a nickel-plated finish. The handle has a diameter of .312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

492 is a brass instrumentation handle with a 10-32 thread, 1.500 inch height, and 5.500 inch length. It is designed for mounting via machine screws and features a nickel-plated finish. The handle has a diameter of .312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 492 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
492
Round Brass Instrumentation Handle 492
Part Number: 492 D Diameter: .312 (7.9) Finish/Plating: Nickel Plate Height: 1.500 [38.1] Length: 5.500 [139.7] Material: Brass Thread: 10-32

Part Number: 492

  • D Diameter: .312 (7.9)
  • Finish/Plating: Nickel Plate
  • Height: 1.500 [38.1]
  • Length: 5.500 [139.7]
  • Material: Brass
  • Thread: 10-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Handles and Pulls (industrial)
Product Number 492
Product Name Round Brass Instrumentation Handle
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5.5 inches (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9106 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 515 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Oval Aluminum Handle - 7187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Oval Aluminum Handle - 541 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers