Keystone Electronics Corp. Oval Aluminum Handle 541

Description
Part Number: 541 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Aluminum Shape: Hex Thread: 10-32
Request a Quote
Description
Part Number: 541 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Aluminum Shape: Hex Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An oval aluminum handle made from 6061-T6 with black anodized finish, measuring 5.000 inches (127.0 mm) in length and 1.750 inches (44.5 mm) in height, with a 4-40 thread and mounting hole spacing of 4.500 inches (114.3 mm).

Datasheet Summary
Powered by GS/AI

An oval aluminum handle made from 6061-T6 with black anodized finish, measuring 5.000 inches (127.0 mm) in length and 1.750 inches (44.5 mm) in height, with a 4-40 thread and mounting hole spacing of 4.500 inches (114.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Oval Aluminum Handle - 541 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Oval Aluminum Handle
541
Oval Aluminum Handle 541
Part Number: 541 Finish/Plating: Black Anodize Height: 1.750 [44.5] Length: 5.000 [127.0] Material: Aluminum Shape: Hex Thread: 10-32

Part Number: 541

  • Finish/Plating: Black Anodize
  • Height: 1.750 [44.5]
  • Length: 5.000 [127.0]
  • Material: Aluminum
  • Shape: Hex
  • Thread: 10-32
Buy Now Datasheet
Handles - 36-541-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-541-ND
Handles 36-541-ND
Instrumentation Handle Aluminum Screw Holes, Back

Instrumentation Handle Aluminum Screw Holes, Back

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 541 36-541-ND
Product Name Oval Aluminum Handle Handles
Handle Material Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 7149 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Round Aluminum Instrumentation Handle - 525 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Knobs - 36-8568-ND - DigiKey
Keystone Electronics Corp.
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
2 suppliers