Keystone Electronics Corp. Spacer Mount for LED 8930

Description
Part Number: 8930 Length: .900 [22.6] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8930 Length: .900 [22.6] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer Mount for LED, part number 8930, is designed for the PC board mounting of T-1 and T-1 3/4 LED components. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, providing height control, lead retention, and stability. The mount includes an internally tapered barrier that guides the leads to prevent crimping or shorting, and the bottom bosses facilitate heat dissipation and post-soldering cleanup. The material used is black PVC, rated UL 94V-0, ensuring durability and safety in electronic applications. This spacer mount is suitable for various components beyond LEDs, including lamps, resistors, transistors, diodes, and capacitors.

Datasheet Summary
Powered by GS/AI

The Spacer Mount for LED, part number 8930, is designed for the PC board mounting of T-1 and T-1 3/4 LED components. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, providing height control, lead retention, and stability. The mount includes an internally tapered barrier that guides the leads to prevent crimping or shorting, and the bottom bosses facilitate heat dissipation and post-soldering cleanup. The material used is black PVC, rated UL 94V-0, ensuring durability and safety in electronic applications. This spacer mount is suitable for various components beyond LEDs, including lamps, resistors, transistors, diodes, and capacitors.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8930 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8930
Spacer Mount for LED 8930
Part Number: 8930 Length: .900 [22.6] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8930

  • Length: .900 [22.6]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8930-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8930-ND
LEDs - Spacers, Standoffs 36-8930-ND
SPACER MOUNT LED TRI-LEAD .900"

SPACER MOUNT LED TRI-LEAD .900"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8930
LED Mounting Hardware 8930
LED Mounting Hardware UNIVERSAL MNT .90" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .90" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8930 36-8930-ND 8930
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7356 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7052-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LEDs - Spacers, Standoffs - 36-7056-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
T-1 3/4 Lens Cap-Red - 8686 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers