The 8342 is a self-aligning spacer for T-1 3/4 LED components, designed for PC board mounting with leads on 0.100 inch (2.5 mm) centers. It features an internally tapered barrier that guides leads, eliminates crimping or shorting, and provides height control and lead retention. Made of black PVC with UL 94V-0 rating, it includes bottom bosses for heat dissipation and easy post-soldering cleanup. The part has a length of 0.925 inch (23.5 mm).
Part Number: 8342
SPACER MOUNTS LED T1 3/4 .925"
LED Mounting Hardware .925" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8342 | 36-8342-ND | 8342 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |