Keystone Electronics Corp. T-1 Lens Cap-Clear 8659

Description
Part Number: 8659 Color: Clear For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps
Request a Quote
Description
Part Number: 8659 Color: Clear For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8659 is a round, clear polycarbonate LED lens cap designed for T-1 LEDs, with a mounting hole diameter of 0.171 in (4.3 mm) and minimum panel thickness of 0.062 in (1.57 mm) to 0.125 in (3.18 mm). It snaps into place through the front panel, provides electrostatic discharge protection up to 16 kV, and supports viewing angles up to 180 degrees with striated lines and fresnel rings for high contrast and visibility.

Datasheet Summary
Powered by GS/AI

The 8659 is a round, clear polycarbonate LED lens cap designed for T-1 LEDs, with a mounting hole diameter of 0.171 in (4.3 mm) and minimum panel thickness of 0.062 in (1.57 mm) to 0.125 in (3.18 mm). It snaps into place through the front panel, provides electrostatic discharge protection up to 16 kV, and supports viewing angles up to 180 degrees with striated lines and fresnel rings for high contrast and visibility.

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Clear - 8659 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Clear
8659
T-1 Lens Cap-Clear 8659
Part Number: 8659 Color: Clear For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps

Part Number: 8659

  • Color: Clear
  • For Panel Thickness: .062 [1.6] -.125 [3.2]
  • Shape: Round
  • Size: T-1 LED
  • Type: LED Lens Caps
Buy Now Datasheet
Optics - Lenses - 36-8659-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8659-ND
Optics - Lenses 36-8659-ND
LENS CLR 180DEG FRESNEL RING SNP

LENS CLR 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8659
LED Lenses 8659
LED Lenses T1 CLEAR LENS CAP RD

LED Lenses T1 CLEAR LENS CAP RD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8659 36-8659-ND 8659
Product Name T-1 Lens Cap-Clear Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7061-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LEDs - Spacers, Standoffs - 36-7045-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 3/4 LED - 8316 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7365 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers