Keystone Electronics Corp. Spacer Mount for LED 8918

Description
Part Number: 8918 Length: .440 [11.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8918 Length: .440 [11.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer Mount for LED, part number 8918 from Keystone Electronics Corp., is designed for the mounting of T-1 and T-1 3/4 LED components. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, ensuring height control, lead retention, and stability during installation. The mount allows for positive self-alignment of leads on .100 (.25) centers and does not require any special tools for installation. This spacer mount includes an internally tapered barrier that guides the leads, preventing crimping or shorting. Additionally, the bottom bosses serve to dissipate heat and facilitate easy post-soldering cleanup. The material used is black PVC, which is UL rated 94V-0, ensuring compliance with safety standards. The length of the spacer mount is .440 inches (11.2 mm), making it suitable for various applications beyond LEDs, including lamps, resistors, transistors, diodes, and capacitors.

Datasheet Summary
Powered by GS/AI

The Spacer Mount for LED, part number 8918 from Keystone Electronics Corp., is designed for the mounting of T-1 and T-1 3/4 LED components. It features a unique design that separates leads and retains both Tri-Lead and Bi-Lead components, ensuring height control, lead retention, and stability during installation. The mount allows for positive self-alignment of leads on .100 (.25) centers and does not require any special tools for installation. This spacer mount includes an internally tapered barrier that guides the leads, preventing crimping or shorting. Additionally, the bottom bosses serve to dissipate heat and facilitate easy post-soldering cleanup. The material used is black PVC, which is UL rated 94V-0, ensuring compliance with safety standards. The length of the spacer mount is .440 inches (11.2 mm), making it suitable for various applications beyond LEDs, including lamps, resistors, transistors, diodes, and capacitors.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8918 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8918
Spacer Mount for LED 8918
Part Number: 8918 Length: .440 [11.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8918

  • Length: .440 [11.2]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8918-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8918-ND
LEDs - Spacers, Standoffs 36-8918-ND
SPACER MOUNT LED TRI-LEAD .440"

SPACER MOUNT LED TRI-LEAD .440"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8918
LED Mounting Hardware 8918
LED Mounting Hardware UNIVERSAL MNT .44" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .44" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8918 36-8918-ND 8918
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Green - 8669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
Spacer Mount for LED - 8927 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7037-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 LED's - 7377 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers