Keystone Electronics Corp. Spacer Mount for LED 8916

Description
Part Number: 8916 Length: .400 [10.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8916 Length: .400 [10.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8916 is a universal LED spacer mount designed for PC board mounting of T-1 and T-1 3/4 LED leads with .100 (.25) center spacing. It features a self-aligning design that guides leads, prevents shorting, and provides height control and stability. The part is made of black PVC, rated UL 94V-0, with bottom bosses for heat dissipation and post-soldering cleanup. Its length is .400 (10.2) mm.

Datasheet Summary
Powered by GS/AI

The 8916 is a universal LED spacer mount designed for PC board mounting of T-1 and T-1 3/4 LED leads with .100 (.25) center spacing. It features a self-aligning design that guides leads, prevents shorting, and provides height control and stability. The part is made of black PVC, rated UL 94V-0, with bottom bosses for heat dissipation and post-soldering cleanup. Its length is .400 (10.2) mm.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8916 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8916
Spacer Mount for LED 8916
Part Number: 8916 Length: .400 [10.2] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8916

  • Length: .400 [10.2]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8916-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8916-ND
LEDs - Spacers, Standoffs 36-8916-ND
SPACER MOUNT LED TRI-LEAD .400"

SPACER MOUNT LED TRI-LEAD .400"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8916
LED Mounting Hardware 8916
LED Mounting Hardware UNIVERSAL MNT .40" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .40" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8916 36-8916-ND 8916
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8324 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7352 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8336 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7042-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details