Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED MOUNTS AND LENSES
KEYSTONE ELECTRONICS CORP.
7042 -- LEDS - SPACERS, STANDOFFS
Keystone Electronics Corp.
LEDs - Spacers, Standoffs
7042
Description
LED HOLDER T1 3MM NYLON NATURAL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LED HOLDER T1 3MM NYLON NATURAL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-7042-ND
LEDs - Spacers, Standoffs
36-7042-ND
LED HOLDER T1 3MM NYLON NATURAL
LED HOLDER T1 3MM NYLON NATURAL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
LED Mounts and Lenses
Product Number
36-7042-ND
Product Name
LEDs - Spacers, Standoffs
LED Hardware
LED Spacer
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
LEDs - Spacers, Standoffs
35.9616
Specs
LED Hardware
LED Spacer
Color
Black
View Details
2
suppliers
RS Components, Ltd.
LED Light Pipes
8796282
Specs
LED Hardware
LED Light Pipe
LED Type
48.72 x 10 x 45mm
Lead Length
45 mm (1.77 inch)
View Details
Keystone Electronics Corp.
Self Aligning Spacer for T-1 3/4 LED
8314
Specs
LED Hardware
LED Spacer
LED Type
T-1 3/4 LED
Mount Style
PCB
View Details
3
suppliers
TE Connectivity
LED Holders
2213130-1
Specs
LED Hardware
LED Mount
View Details