Keystone Electronics Corp. Self Aligning Spacer for T-1 LED's 7352

Description
Part Number: 7352 Length: .140 [3.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 7352 Length: .140 [3.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7352 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, with a length of 0.140 in. (3.6 mm). It features internally tapered barriers for lead alignment and retention, positive self-alignment on 0.100 in. (2.5 mm) centers, and bottom bosses for heat dissipation and post-soldering cleanup. The spacer is made of black PVC with a UL 94V-0 rating, and supports mounting of T-1 and T-1 3/4 LEDs as well as lamps, resistors, transistors, diodes, and capacitors.

Datasheet Summary
Powered by GS/AI

7352 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LED components on printed circuit boards, with a length of 0.140 in. (3.6 mm). It features internally tapered barriers for lead alignment and retention, positive self-alignment on 0.100 in. (2.5 mm) centers, and bottom bosses for heat dissipation and post-soldering cleanup. The spacer is made of black PVC with a UL 94V-0 rating, and supports mounting of T-1 and T-1 3/4 LEDs as well as lamps, resistors, transistors, diodes, and capacitors.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 LED's - 7352 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 LED's
7352
Self Aligning Spacer for T-1 LED's 7352
Part Number: 7352 Length: .140 [3.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 7352

  • Length: .140 [3.6]
  • Size: T-1 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-7352-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-7352-ND
LEDs - Spacers, Standoffs 36-7352-ND
SPACER MOUNTS LED T-1 .140"

SPACER MOUNTS LED T-1 .140"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
7352
LED Mounting Hardware 7352
LED Mounting Hardware .14" T1 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .14" T1 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet
Spacer, LED; Natural Nylon; 0.140 in.; 0.197 in.; 0.133 in.; T-1 LED - 70183164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; Natural Nylon; 0.140 in.; 0.197 in.; 0.133 in.; T-1 LED
70183164
Spacer, LED; Natural Nylon; 0.140 in.; 0.197 in.; 0.133 in.; T-1 LED 70183164
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7352 36-7352-ND 7352 70183164
Product Name Self Aligning Spacer for T-1 LED's LEDs - Spacers, Standoffs LED Mounting Hardware Spacer, LED; Natural Nylon; 0.140 in.; 0.197 in.; 0.133 in.; T-1 LED
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7370 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
T-1 Lens Cap-Red - 8656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7059-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details