Keystone Electronics Corp. Self Aligning Spacer for T-1 3/4 LED 8324

Description
Part Number: 8324 Length: .350 [8.9] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8324 Length: .350 [8.9] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8324 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs on PCBs, with a length of 0.350 inches (8.9 mm). It features internally tapered barriers that guide leads and prevent shorting or crimping, with bottom bosses for heat dissipation and post-soldering cleanup. Constructed from natural nylon rated UL 94V-2, it supports components with 0.100 inch (2.5 mm) lead centers and accommodates LEDs, resistors, transistors, and diodes. The design enables positive self-alignment without special tools.

Datasheet Summary
Powered by GS/AI

The 8324 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs on PCBs, with a length of 0.350 inches (8.9 mm). It features internally tapered barriers that guide leads and prevent shorting or crimping, with bottom bosses for heat dissipation and post-soldering cleanup. Constructed from natural nylon rated UL 94V-2, it supports components with 0.100 inch (2.5 mm) lead centers and accommodates LEDs, resistors, transistors, and diodes. The design enables positive self-alignment without special tools.

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 3/4 LED - 8324 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 3/4 LED
8324
Self Aligning Spacer for T-1 3/4 LED 8324
Part Number: 8324 Length: .350 [8.9] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 8324

  • Length: .350 [8.9]
  • Size: T-1 3/4 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8324-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8324-ND
LEDs - Spacers, Standoffs 36-8324-ND
SPACER MOUNTS LED T1 3/4 .350"

SPACER MOUNTS LED T1 3/4 .350"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8324
LED Mounting Hardware 8324
LED Mounting Hardware .35" T1 3/4 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .35" T1 3/4 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8324 36-8324-ND 8324
Product Name Self Aligning Spacer for T-1 3/4 LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7031-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Spacer Mount for LED - 8917 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7360 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7353 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers