Keystone Electronics Corp. T-1 Lens Cap-Red 8656

Description
Part Number: 8656 Color: Red For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps
Request a Quote
Description
Part Number: 8656 Color: Red For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8656 is a red round LED lens cap designed for T-1 LEDs, intended for panel mounting with a thickness between 0.062 and 0.125 inches. It features a 0.171 inch LED mount hole and a 0.250 inch minimum mounting center distance, constructed from polycarbonate to provide ESD protection up to 16 kV and a viewing angle of up to 180 degrees. The cap snaps into place for easy installation from behind the panel.

Datasheet Summary
Powered by GS/AI

The 8656 is a red round LED lens cap designed for T-1 LEDs, intended for panel mounting with a thickness between 0.062 and 0.125 inches. It features a 0.171 inch LED mount hole and a 0.250 inch minimum mounting center distance, constructed from polycarbonate to provide ESD protection up to 16 kV and a viewing angle of up to 180 degrees. The cap snaps into place for easy installation from behind the panel.

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Red - 8656 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Red
8656
T-1 Lens Cap-Red 8656
Part Number: 8656 Color: Red For Panel Thickness: .062 [1.6] -.125 [3.2] Shape: Round Size: T-1 LED Type: LED Lens Caps

Part Number: 8656

  • Color: Red
  • For Panel Thickness: .062 [1.6] -.125 [3.2]
  • Shape: Round
  • Size: T-1 LED
  • Type: LED Lens Caps
Buy Now Datasheet
Optics - Lenses - 36-8656-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8656-ND
Optics - Lenses 36-8656-ND
LENS RED 180DEG FRESNEL RING SNP

LENS RED 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8656
LED Lenses 8656
LED Lenses LED LENS CAP T1 RED

LED Lenses LED LENS CAP T1 RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8656 36-8656-ND 8656
Product Name T-1 Lens Cap-Red Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7376 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
4 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8342 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8331 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers