The part is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs, as well as other components like resistors and transistors, on printed circuit boards. It features a unique internally tapered barrier that guides leads for positive self-alignment on 0.100 inch (2.5 mm) centers, eliminates lead crimping or shorting, and provides height control and stability. The spacer has bottom bosses for heat dissipation and easy post-soldering cleanup. It is made of natural nylon with UL 94V-2 rating. Its length is 0.460 inch (11.7 mm).
Part Number: 8331
SPACER MOUNTS LED T1 3/4 .460"
LED Mounting Hardware .46" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8331 | 36-8331-ND | 8331 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |