Keystone Electronics Corp. Spacer Mount for LED 8909

Description
Part Number: 8909 Length: .280 [7.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Description
Part Number: 8909 Length: .280 [7.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8909 is a universal LED spacer mount designed for T-1 and T-1 3/4 LED components, providing self-alignment of leads on 0.100 inch (2.5 mm) centers, lead retention, and height control. It is made of black PVC with UL 94V-0 rating and features bottom bosses for heat dissipation and easy post-soldering cleanup. The part has a length of 0.280 inch (7.1 mm) and is suitable for mounting LEDs, resistors, transistors, diodes, and capacitors on PCBs. No special tools are required for installation.

Datasheet Summary
Powered by GS/AI

The 8909 is a universal LED spacer mount designed for T-1 and T-1 3/4 LED components, providing self-alignment of leads on 0.100 inch (2.5 mm) centers, lead retention, and height control. It is made of black PVC with UL 94V-0 rating and features bottom bosses for heat dissipation and easy post-soldering cleanup. The part has a length of 0.280 inch (7.1 mm) and is suitable for mounting LEDs, resistors, transistors, diodes, and capacitors on PCBs. No special tools are required for installation.

Suppliers

Company
Product
Description
Supplier Links
Spacer Mount for LED - 8909 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Spacer Mount for LED
8909
Spacer Mount for LED 8909
Part Number: 8909 Length: .280 [7.1] Size: T-1 & T-1 3/4 LED's Style: Universal Type: LED Spacer Mounts

Part Number: 8909

  • Length: .280 [7.1]
  • Size: T-1 & T-1 3/4 LED's
  • Style: Universal
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8909-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8909-ND
LEDs - Spacers, Standoffs 36-8909-ND
SPACER MOUNT LED TRI-LEAD .280"

SPACER MOUNT LED TRI-LEAD .280"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
8909
LED Mounting Hardware 8909
LED Mounting Hardware UNIVERSAL MNT .28" .255" (6.5mm) DIA

LED Mounting Hardware UNIVERSAL MNT .28" .255" (6.5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8909 36-8909-ND 8909
Product Name Spacer Mount for LED LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7047-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 LED's - 7380 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8332 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers