Keystone Electronics Corp. PCB Board Guide 8.5" Long 8636

Description
Nylon 6/6 V-2
Request a Quote Datasheet
Description
Nylon 6/6 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 8.5
New Hyde Park, NY, USA
PCB Board Guide 8.5" Long
8636
PCB Board Guide 8.5" Long 8636
Nylon 6/6 V-2

Nylon 6/6 V-2

Buy Now Datasheet
Card Guides - 36-8636-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8636-ND
Card Guides 36-8636-ND
"GUIDE PC BOARD NYLON 8"" LONG"

"GUIDE PC BOARD NYLON 8"" LONG"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8636 36-8636-ND
Product Name PCB Board Guide 8.5" Long Card Guides
Material Nylon 6/6 V-2 "Nylon
Unlock Full Specs
to access all available technical data

Similar Products

PCB Board Guide 7.0
Keystone Electronics Corp.
Specs
Length 7 inch (178 mm)
Material Nylon
View Details
PCB Board Guide 6.5
Keystone Electronics Corp.
Specs
Length 6.5 inch (165 mm)
Material Nylon
View Details
PCB Board Guide 8.5
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers