Keystone Electronics Corp. PCB Board Guide 3.0" Long 8621

Description
Nylon
Request a Quote
Description
Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a horizontal PC board guide for mounting circuit boards, made of natural nylon 6/6 with UL 94V-2 rating. It measures 3.0 inches (76.2 mm) in length and 2.5 inches (63.5 mm) in width, and snaps into .125 inch (3.2 mm) diameter holes. The guide has a mounting hole diameter of .085 inch (2.2 mm) and a reference dimension B of .132 inch (3.4 mm). Installation requires no special tools and supports maximum board density with optimal airflow.

Datasheet Summary
Powered by GS/AI

The part is a horizontal PC board guide for mounting circuit boards, made of natural nylon 6/6 with UL 94V-2 rating. It measures 3.0 inches (76.2 mm) in length and 2.5 inches (63.5 mm) in width, and snaps into .125 inch (3.2 mm) diameter holes. The guide has a mounting hole diameter of .085 inch (2.2 mm) and a reference dimension B of .132 inch (3.4 mm). Installation requires no special tools and supports maximum board density with optimal airflow.

Suppliers

Company
Product
Description
Supplier Links
PCB Board Guide 3.0
New Hyde Park, NY, USA
PCB Board Guide 3.0" Long
8621
PCB Board Guide 3.0" Long 8621
Nylon

Nylon

Buy Now Datasheet
Card Guides - 36-8621-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
36-8621-ND
Card Guides 36-8621-ND
"GUIDE PC BOARD NYLON 2.5"" LONG"

"GUIDE PC BOARD NYLON 2.5"" LONG"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category PCB Card Guides and Retainers PCB Card Guides and Retainers
Product Number 8621 36-8621-ND
Product Name PCB Board Guide 3.0" Long Card Guides
Length 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 120mm Long - 8654 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Vertical PCB Board Guide 160mm Long - 8649 - Keystone Electronics Corp.
Specs
Material Polystyrene
Orientation Vertical Card Guide
View Details
2 suppliers
Vertical PCB Board Guide 90mm Long - 8647 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
PCB Board Guide 8.5
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers