Keystone Electronics Corp. 4.50" (120mm) Filter Media 8489-MO

Description
Part Number: 8489-MO Fan Size: 4.5" (120mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Description
Part Number: 8489-MO Fan Size: 4.5" (120mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8489-MO is a plastic fan filter assembly designed for a 4.50-inch (120mm) fan, consisting of a guard and retainer made of glass-filled nylon 6/6 with UL 94V-HB rating and filter media of polyester foam and aluminum mesh that allows 24 CFM airflow with minimal pressure drop. The assembly features snap-fit construction for easy media replacement without disturbing the fan or guard, countersunk mounting holes (4), and a thickness of 0.496 inches (12.6 mm) with mounting hole centers spaced 4.130 inches (105.0 mm) apart.

Datasheet Summary
Powered by GS/AI

The 8489-MO is a plastic fan filter assembly designed for a 4.50-inch (120mm) fan, consisting of a guard and retainer made of glass-filled nylon 6/6 with UL 94V-HB rating and filter media of polyester foam and aluminum mesh that allows 24 CFM airflow with minimal pressure drop. The assembly features snap-fit construction for easy media replacement without disturbing the fan or guard, countersunk mounting holes (4), and a thickness of 0.496 inches (12.6 mm) with mounting hole centers spaced 4.130 inches (105.0 mm) apart.

Suppliers

Company
Product
Description
Supplier Links
4.50
New Hyde Park, NY, USA
4.50" (120mm) Filter Media
8489-MO
4.50" (120mm) Filter Media 8489-MO
Part Number: 8489-MO Fan Size: 4.5" (120mm) Material: Polyester Foam and Aluminum Screen

Part Number: 8489-MO

  • Fan Size: 4.5" (120mm)
  • Material: Polyester Foam and Aluminum Screen
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Filter Elements
Product Number 8489-MO
Product Name 4.50" (120mm) Filter Media
Filter Medium Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details