Keystone Electronics Corp. 1.50" (40mm) Filter Media 8443-MO

Description
Part Number: 8443-MO Fan Size: 1.5" (40mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Description
Part Number: 8443-MO Fan Size: 1.5" (40mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8443-MO is a plastic fan filter assembly designed for a 1.50-inch (40mm) fan, comprising a guard and retainer made of UL 94V-HB rated glass-filled nylon 6/6 and a filter media of polyester foam and aluminum mesh that permits 24 CFM airflow with minimal resistance. The assembly features a snap-fit retainer for easy media replacement without disturbing the fan or guard, countersunk mounting holes for secure installation, and a thickness of 0.327 inch (8.3 mm) with mounting hole centers spaced 1.260 inch (32.0 mm) apart.

Datasheet Summary
Powered by GS/AI

The 8443-MO is a plastic fan filter assembly designed for a 1.50-inch (40mm) fan, comprising a guard and retainer made of UL 94V-HB rated glass-filled nylon 6/6 and a filter media of polyester foam and aluminum mesh that permits 24 CFM airflow with minimal resistance. The assembly features a snap-fit retainer for easy media replacement without disturbing the fan or guard, countersunk mounting holes for secure installation, and a thickness of 0.327 inch (8.3 mm) with mounting hole centers spaced 1.260 inch (32.0 mm) apart.

Suppliers

Company
Product
Description
Supplier Links
1.50
New Hyde Park, NY, USA
1.50" (40mm) Filter Media
8443-MO
1.50" (40mm) Filter Media 8443-MO
Part Number: 8443-MO Fan Size: 1.5" (40mm) Material: Polyester Foam and Aluminum Screen

Part Number: 8443-MO

  • Fan Size: 1.5" (40mm)
  • Material: Polyester Foam and Aluminum Screen
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Filter Elements
Product Number 8443-MO
Product Name 1.50" (40mm) Filter Media
Filter Medium Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details