Keystone Electronics Corp. 3.62" (92mm) Filter Media 8488-MO

Description
Part Number: 8488-MO Fan Size: 3.62" (92mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Description
Part Number: 8488-MO Fan Size: 3.62" (92mm) Material: Polyester Foam and Aluminum Screen
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8488-MO is a plastic fan filter assembly designed for a 3.62-inch (92 mm) fan, featuring a snap-fit retainer and filter media made of polyester foam and aluminum mesh that allows 24 CFM airflow with minimal pressure drop. The guard and retainer are constructed from glass-filled nylon 6/6 with UL 94V-HB rating, and the assembly includes four countersunk mounting holes with a 3.250-inch (82.5 mm) center spacing. The filter media is removable for cleaning or replacement without disturbing the fan or guard.

Datasheet Summary
Powered by GS/AI

The 8488-MO is a plastic fan filter assembly designed for a 3.62-inch (92 mm) fan, featuring a snap-fit retainer and filter media made of polyester foam and aluminum mesh that allows 24 CFM airflow with minimal pressure drop. The guard and retainer are constructed from glass-filled nylon 6/6 with UL 94V-HB rating, and the assembly includes four countersunk mounting holes with a 3.250-inch (82.5 mm) center spacing. The filter media is removable for cleaning or replacement without disturbing the fan or guard.

Suppliers

Company
Product
Description
Supplier Links
3.62
New Hyde Park, NY, USA
3.62" (92mm) Filter Media
8488-MO
3.62" (92mm) Filter Media 8488-MO
Part Number: 8488-MO Fan Size: 3.62" (92mm) Material: Polyester Foam and Aluminum Screen

Part Number: 8488-MO

  • Fan Size: 3.62" (92mm)
  • Material: Polyester Foam and Aluminum Screen
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Filter Elements
Product Number 8488-MO
Product Name 3.62" (92mm) Filter Media
Filter Medium Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details