Keystone Electronics Corp. 3.12" (80mm) Fan Guard 8497

Description
Part Number: 8497 Fan Size: 3.12" (80mm) Material: Nylon Type: Fan Guard, Plastic
Request a Quote Datasheet
Description
Part Number: 8497 Fan Size: 3.12" (80mm) Material: Nylon Type: Fan Guard, Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.12
New Hyde Park, NY, USA
3.12" (80mm) Fan Guard
8497
3.12" (80mm) Fan Guard 8497
Part Number: 8497 Fan Size: 3.12" (80mm) Material: Nylon Type: Fan Guard, Plastic

Part Number: 8497

  • Fan Size: 3.12" (80mm)
  • Material: Nylon
  • Type: Fan Guard, Plastic
Buy Now Datasheet
Finger Guard - 36-8497-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8497-ND
Finger Guard 36-8497-ND
80mm Sq Fan Finger Guard Polyamide (PA6), Nylon 6, Glass Filled

80mm Sq Fan Finger Guard Polyamide (PA6), Nylon 6, Glass Filled

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8497
Fan Filters & Accessories 8497
Fan Filters & Accessories FAN GUARD

Fan Filters & Accessories FAN GUARD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8497 36-8497-ND 8497
Product Name 3.12" (80mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

10
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
3.12
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers