Keystone Electronics Corp. 4.5" (120mm) Fan Guard 8452

Description
Part Number: 8452 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet
Description
Part Number: 8452 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
New Hyde Park, NY, USA
4.5" (120mm) Fan Guard
8452
4.5" (120mm) Fan Guard 8452
Part Number: 8452 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8452

  • Fan Size: 4.5" (120mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8452-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8452-ND
Finger Guard 36-8452-ND
120mm Sq Fan Finger Guard Nickel, Chrome Plated 7 Rings

120mm Sq Fan Finger Guard Nickel, Chrome Plated 7 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8452
Fan Filters & Accessories 8452
Fan Filters & Accessories Fan/Finger Guard 120mm Steel

Fan Filters & Accessories Fan/Finger Guard 120mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8452 36-8452-ND 8452
Product Name 4.5" (120mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers