Keystone Electronics Corp. 1.5" (40mm) Fan Guard 8466

Description
Part Number: 8466 Fan Size: 1.5" (40mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote Datasheet
Description
Part Number: 8466 Fan Size: 1.5" (40mm) Includes Media & Retainer: No Material: ABS UL-94V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5
New Hyde Park, NY, USA
1.5" (40mm) Fan Guard
8466
1.5" (40mm) Fan Guard 8466
Part Number: 8466 Fan Size: 1.5" (40mm) Includes Media & Retainer: No Material: ABS UL-94V0

Part Number: 8466

  • Fan Size: 1.5" (40mm)
  • Includes Media & Retainer: No
  • Material: ABS UL-94V0
Buy Now Datasheet
Finger Guard - 36-8466-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8466-ND
Finger Guard 36-8466-ND
40mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

40mm Sq Fan Finger Guard Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8466
Fan Filters & Accessories 8466
Fan Filters & Accessories Mini Fan/FingerGuard Plastic ABS UL94V-0

Fan Filters & Accessories Mini Fan/FingerGuard Plastic ABS UL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8466 36-8466-ND 8466
Product Name 1.5" (40mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Keystone Electronics Corp.
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers