Keystone Electronics Corp. 1.5" (40mm) Fan Guard 8447

Description
Part Number: 8447 Fan Size: 1.5" (40mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet
Description
Part Number: 8447 Fan Size: 1.5" (40mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5
New Hyde Park, NY, USA
1.5" (40mm) Fan Guard
8447
1.5" (40mm) Fan Guard 8447
Part Number: 8447 Fan Size: 1.5" (40mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8447

  • Fan Size: 1.5" (40mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8447-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8447-ND
Finger Guard 36-8447-ND
40mm Sq Fan Finger Guard Nickel, Chrome Plated 2 Rings

40mm Sq Fan Finger Guard Nickel, Chrome Plated 2 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8447
Fan Filters & Accessories 8447
Fan Filters & Accessories Fan/Finger Guard 40mm Steel

Fan Filters & Accessories Fan/Finger Guard 40mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8447 36-8447-ND 8447
Product Name 1.5" (40mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
Replacement Filter Element - 36-8489-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers