Keystone Electronics Corp. 3.62" (92mm) Fan Guard Assembly 8459

Description
Part Number: 8459 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote Datasheet
Description
Part Number: 8459 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: ABS UL-94V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.62
New Hyde Park, NY, USA
3.62" (92mm) Fan Guard Assembly
8459
3.62" (92mm) Fan Guard Assembly 8459
Part Number: 8459 Fan Size: 3.62" (92mm) Includes Media & Retainer: Yes Material: ABS UL-94V0

Part Number: 8459

  • Fan Size: 3.62" (92mm)
  • Includes Media & Retainer: Yes
  • Material: ABS UL-94V0
Buy Now Datasheet
Filter/Screen - 36-8459-ND - DigiKey
Thief River Falls, MN, United States
Filter/Screen
36-8459-ND
Filter/Screen 36-8459-ND
92mm Sq Fan Filter/Screen Acrylonitrile Butadiene Styrene (ABS) 3 Rings

92mm Sq Fan Filter/Screen Acrylonitrile Butadiene Styrene (ABS) 3 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8459
Fan Filters & Accessories 8459
Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Fan Filters & Accessories Fan Guard & Filter Retainer Media Guard

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8459 36-8459-ND 8459
Product Name 3.62" (92mm) Fan Guard Assembly Filter/Screen Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

2.5
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
Replacement Filter Element - 36-8444-MO-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers