Keystone Electronics Corp. 3.12" (80mm) Fan Guard 8450

Description
Part Number: 8450 Fan Size: 3.12" (80mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet
Description
Part Number: 8450 Fan Size: 3.12" (80mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.12
New Hyde Park, NY, USA
3.12" (80mm) Fan Guard
8450
3.12" (80mm) Fan Guard 8450
Part Number: 8450 Fan Size: 3.12" (80mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8450

  • Fan Size: 3.12" (80mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8450-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8450-ND
Finger Guard 36-8450-ND
80mm Sq Fan Finger Guard Nickel, Chrome Plated 5 Rings

80mm Sq Fan Finger Guard Nickel, Chrome Plated 5 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8450
Fan Filters & Accessories 8450
Fan Filters & Accessories Fan/Finger Guard 80mm Steel

Fan Filters & Accessories Fan/Finger Guard 80mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8450 36-8450-ND 8450
Product Name 3.12" (80mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Keystone Electronics Corp.
View Details
3 suppliers
10
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers
3.62
Keystone Electronics Corp.
View Details
3 suppliers