Keystone Electronics Corp. 4.5" (120mm) Fan Guard 8453

Description
Part Number: 8453 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Description
Part Number: 8453 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metal fan guard for 4.5" (120mm) fans, constructed of steel with nickel chrome plating, featuring 0.063 in (1.60 mm) diameter rings and ribs, and a 0.180 in (4.6 mm) diameter mounting hole pattern at four locations. The guard has an outer diameter of 4.380 in (111.3 mm) and a square mounting surface measuring 4.125 in (104.8 mm) on each side.

Datasheet Summary
Powered by GS/AI

Metal fan guard for 4.5" (120mm) fans, constructed of steel with nickel chrome plating, featuring 0.063 in (1.60 mm) diameter rings and ribs, and a 0.180 in (4.6 mm) diameter mounting hole pattern at four locations. The guard has an outer diameter of 4.380 in (111.3 mm) and a square mounting surface measuring 4.125 in (104.8 mm) on each side.

Suppliers

Company
Product
Description
Supplier Links
4.5
New Hyde Park, NY, USA
4.5" (120mm) Fan Guard
8453
4.5" (120mm) Fan Guard 8453
Part Number: 8453 Fan Size: 4.5" (120mm) Finish/Plating: Nickel Chrome Plate Material: Steel Type: Fan Guard, Steel

Part Number: 8453

  • Fan Size: 4.5" (120mm)
  • Finish/Plating: Nickel Chrome Plate
  • Material: Steel
  • Type: Fan Guard, Steel
Buy Now Datasheet
Finger Guard - 36-8453-ND - DigiKey
Thief River Falls, MN, United States
Finger Guard
36-8453-ND
Finger Guard 36-8453-ND
120mm Sq Fan Finger Guard Nickel, Chrome Plated 7 Rings

120mm Sq Fan Finger Guard Nickel, Chrome Plated 7 Rings

Buy Now Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
8453
Fan Filters & Accessories 8453
Fan Filters & Accessories Fan/Finger Guard 120mm Steel

Fan Filters & Accessories Fan/Finger Guard 120mm Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards Fan Guards
Product Number 8453 36-8453-ND 8453
Product Name 4.5" (120mm) Fan Guard Finger Guard Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Keystone Electronics Corp.
View Details
3 suppliers
6.0
Keystone Electronics Corp.
View Details
3 suppliers
4.5
Keystone Electronics Corp.
View Details
3 suppliers
1.5
Keystone Electronics Corp.
View Details
3 suppliers