Keystone Electronics Corp.
Binding Head Screw, 6-32, White
8190-4
Description
Part Number: 8190-4
Color: White
Current Rating: 15 Amps
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8190-4
Color: White
Current Rating: 15 Amps
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Suppliers
Binding Head Screw, 6-32, White
8190-4
Part Number: 8190-4
Color: White
Current Rating: 15 Amps
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Part Number: 8190-4
- Color: White
- Current Rating: 15 Amps
- Orientation: Horizontal
- Screw Packaging: Unassembled
- Thread: 6-32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
8190-4 |
|
Product Name
|
Binding Head Screw, 6-32, White |
|
Head Type
|
Binding Head
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Thumb Screw
Material
Brass
Finish
Nickel Plated
View Details
2 suppliers
Keystone Electronics Corp.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Stainless Steel
View Details
3 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Flat Head
Material
Plastic; Nylon
View Details
3 suppliers
Keystone Electronics Corp.
Standard Drives
Slotted
Material
Steel
Finish
Zinc Chromate
View Details
2 suppliers