Keystone Electronics Corp. Half Cable Clamp 8154

Description
Part Number: 8154 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Description
Part Number: 8154 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Material: Steel Style: Half Clamp Type: Cable Clamp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8154 is a steel half cable clamp with a zinc plate finish, designed for securing and routing cables, wiring, piping, tubing, and fibre optics. It is intended for cables with a diameter of 1.000 inch (25.4 mm) and has a center-to-center distance of 1.000 inch (25.4 mm). The clamp has a thickness of 0.060 inch (1.52 mm) and a width of 0.625 inch (15.9 mm). The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8154 is a steel half cable clamp with a zinc plate finish, designed for securing and routing cables, wiring, piping, tubing, and fibre optics. It is intended for cables with a diameter of 1.000 inch (25.4 mm) and has a center-to-center distance of 1.000 inch (25.4 mm). The clamp has a thickness of 0.060 inch (1.52 mm) and a width of 0.625 inch (15.9 mm). The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Half Cable Clamp - 8154 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Half Cable Clamp
8154
Half Cable Clamp 8154
Part Number: 8154 Finish/Plating: Zinc & Clear Chromate For Diameters: 1.000 (25.4) Material: Steel Style: Half Clamp Type: Cable Clamp

Part Number: 8154

  • Finish/Plating: Zinc & Clear Chromate
  • For Diameters: 1.000 (25.4)
  • Material: Steel
  • Style: Half Clamp
  • Type: Cable Clamp
Buy Now Datasheet
Cable Supports and Fasteners - 36-8154-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
36-8154-ND
Cable Supports and Fasteners 36-8154-ND
"Cable Clamp, U-Type Silver Fastener 1.000"" (25.40mm)"

"Cable Clamp, U-Type Silver Fastener 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 8154 36-8154-ND
Product Name Half Cable Clamp Cable Supports and Fasteners
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 1.125 inch (28.57 mm)
View Details
3 suppliers
Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers